ABB Process Automation Division Ac Motor, 3-Ph, 50Hz, 7.2N-M, 415Vac; Starting Torque Abb 3GAA091520-ASJ

Description
AC MOTOR, 3-PH, 50HZ, 7.2N-M, 415VAC; Starting Torque:7.2N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 3-PH, 50HZ, 7.2N-M, 415VAC; Starting Torque:7.2N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 3-Ph, 50Hz, 7.2N-M, 415Vac; Starting Torque Abb - 84AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 3-Ph, 50Hz, 7.2N-M, 415Vac; Starting Torque Abb
84AC7736
Ac Motor, 3-Ph, 50Hz, 7.2N-M, 415Vac; Starting Torque Abb 84AC7736
AC MOTOR, 3-PH, 50HZ, 7.2N-M, 415VAC; Starting Torque:7.2N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes

AC MOTOR, 3-PH, 50HZ, 7.2N-M, 415VAC; Starting Torque:7.2N-m; Supply Voltage V AC:415V; Frequency:50Hz; Input Power:-; Rotation Direction:CW/CCW (Clockwise/Counter Clockwise); No. of Clutches:-; Operating Temperature Min:-; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Motors
Product Number 84AC7736
Product Name Ac Motor, 3-Ph, 50Hz, 7.2N-M, 415Vac; Starting Torque Abb
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
View Details
SD48 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Composite - 48400350G960C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.3351 HP
View Details