Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
ABB AB
3GAA072 312-BSE -- AC MOTORS
ABB AB
AC Motors
3GAA072 312-BSE
Description
ABB 3GAA072 312-BSE AC Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ABB 3GAA072 312-BSE AC Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
7332171
AC Motors
7332171
ABB 3GAA072 312-BSE AC Motor
ABB 3GAA072 312-BSE AC Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Motors
Product Number
7332171
Product Name
AC Motors
AC Construction
Induction; Induction
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Yunhongda Motor Co., LTD.
AC Motor For Coffee Grinder 230V 50Hz
YHD-9050
Specs
Output Power
0.4088 HP
Continuous Current
1.35 amps
Continuous Torque
11.1 In-lbs (12.76 kg-cm)
View Details
ElectroCraft
Housed AC Motor
SolidPower SPP37T
Specs
AC Voltage & Frequency
208-230/240V 60Hz
Output Power
0.3300 HP
Continuous Current
0.9000 amps
View Details
Pelonis Technologies, Inc.
AC Motor Model PM58
PM5816-2
Specs
AC Construction
Induction
AC Voltage & Frequency
208-230/240V 60Hz
Output Power
0.0181 HP
View Details
DieQua Corporation
High Performance Engineering
View Details