Thomas & Betts Corporation Straight Blade Power Receptacle 3894

Description
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 50 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; ROHS COMPLIANT; O
Datasheet
Description
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 50 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; ROHS COMPLIANT; O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3894
Straight Blade Power Receptacle 3894
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 50 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; ROHS COMPLIANT; O

SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 50 AMP CURRENT RATING; GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; ROHS COMPLIANT; O

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3894
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-E019 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details