Thomas & Betts Corporation Straight Blade Power Receptacle 3894-40X

Description
SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-40X - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3894-40X
Straight Blade Power Receptacle 3894-40X
SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/

SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3894-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details