Thomas & Betts Corporation Straight Blade Power Receptacle 3870

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3870 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3870
Straight Blade Power Receptacle 3870
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3870
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Rectangular Power Connectors - 1766501-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details