Thomas & Betts Corporation Straight Blade Power Plug 3869

Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
Datasheet
Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3869 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
3869
Straight Blade Power Plug 3869
ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H

ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3869
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q277-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Angled Inlet - A31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details