Thomas & Betts Corporation Wire Marker Sleeve 38361

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; B LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; B LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Wire Marker Sleeve
38361
Wire Marker Sleeve 38361
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; B LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 12 TO 10 AWG WIRE SIZE; B LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38361
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Push-in sleeve - NPQH-D-S6-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Alfagomma® 1.10 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0284 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.1 inch (27.94 mm)
View Details