Thomas & Betts Corporation Wire Marker Sleeve 38341

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Wire Marker Sleeve
38341
Wire Marker Sleeve 38341
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38341
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 0021036033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Sleeves - 1789509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details