Thomas & Betts Corporation Wire Marker Sleeve 38306

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; G LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; G LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38306 - Thomas & Betts Corporation
Memphis, TN, USA
Wire Marker Sleeve
38306
Wire Marker Sleeve 38306
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; G LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; G LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38306
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details