Thomas & Betts Corporation Straight Blade Power Receptacle 3830

Description
SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL
Datasheet
Description
SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3830
Straight Blade Power Receptacle 3830
SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL

SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3830
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491068-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof Box Inlet - G41S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers