Thomas & Betts Corporation Wire Marker Sleeve 38230

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Wire Marker Sleeve
38230
Wire Marker Sleeve 38230
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38230
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details