Thomas & Betts Corporation Wire Marker Sleeve 38215

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; GREEN COLOR; 20 TO 18 AWG WIRE SIZE; 5 LEGEND; 1200 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; GREEN COLOR; 20 TO 18 AWG WIRE SIZE; 5 LEGEND; 1200 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Wire Marker Sleeve
38215
Wire Marker Sleeve 38215
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; GREEN COLOR; 20 TO 18 AWG WIRE SIZE; 5 LEGEND; 1200 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; GREEN COLOR; 20 TO 18 AWG WIRE SIZE; 5 LEGEND; 1200 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38215
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details