ABB AB
3810B -- PLUG WT 20A 600VAC C REV ABB - THOMAS & BETTS
ABB AB
Plug Wt 20A 600Vac C Rev Abb - Thomas & Betts
3810B
Description
PLUG WT 20A 600VAC C REV
Description
PLUG WT 20A 600VAC C REV
Suppliers
Plug Wt 20A 600Vac C Rev Abb - Thomas & Betts
99H7110
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H7110 |
|
Product Name
|
Plug Wt 20A 600Vac C Rev Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
View Details