Thomas & Betts Corporation Wire Marker Sleeve 38109

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; WHITE COLOR; 24 TO 22 AWG WIRE SIZE; 9 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; WHITE COLOR; 24 TO 22 AWG WIRE SIZE; 9 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38109 - Thomas & Betts Corporation
Memphis, TN, USA
Wire Marker Sleeve
38109
Wire Marker Sleeve 38109
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; WHITE COLOR; 24 TO 22 AWG WIRE SIZE; 9 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; WHITE COLOR; 24 TO 22 AWG WIRE SIZE; 9 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Protective Sleeving
Product Number 38109
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0619356009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details