ABB AB
3809B -- PLUG WT 20A 600VAC ABB - THOMAS & BETTS
ABB AB
Plug Wt 20A 600Vac Abb - Thomas & Betts
3809B
Description
PLUG WT 20A 600VAC
Description
PLUG WT 20A 600VAC
Suppliers
Plug Wt 20A 600Vac Abb - Thomas & Betts
99H7107
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H7107 |
|
Product Name
|
Plug Wt 20A 600Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers