Thomas & Betts Corporation Straight Blade Power Receptacle 3801

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3801 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
3801
Straight Blade Power Receptacle 3801
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3801
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15P Locking Device - Q-822 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details