ABB AB Motor 37N489T857G11

Description
DISCONTINUED BY MANUFACTURER, MOTOR, WASHDOWN DUTY, 10 HP, 230/460 VAC, 25/12.5 AMP, 1170 RPM, 215 TC FRAME, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, WASHDOWN DUTY, 10 HP, 230/460 VAC, 25/12.5 AMP, 1170 RPM, 215 TC FRAME, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 127213708 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, WASHDOWN DUTY, 10 HP, 230/460 VAC, 25/12.5 AMP, 1170 RPM, 215 TC FRAME, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, WASHDOWN DUTY, 10 HP, 230/460 VAC, 25/12.5 AMP, 1170 RPM, 215 TC FRAME, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 127213708
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 3989849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 39.8 In-lbs (45.92 kg-cm)
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details