ABB AB
3763U2 -- RCPT, 15A, 250V, 2P3W ABB - THOMAS & BETTS
ABB AB
Rcpt, 15A, 250V, 2P3W Abb - Thomas & Betts
3763U2
Description
RCPT, 15A, 250V, 2P3W
Description
RCPT, 15A, 250V, 2P3W
Suppliers
Rcpt, 15A, 250V, 2P3W Abb - Thomas & Betts
80K4172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80K4172 |
|
Product Name
|
Rcpt, 15A, 250V, 2P3W Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
SCHURTER Inc
Msm Cs 19, Metal Switch With Ceramic Actuator, Switching Voltage Up To 30 Vdc / 250 Vac, 19 Mm, Stainless Steel, Bl, 125 / 250 Vac, 1250 W, 1 Pole, N.o. / N.c., Backlighted Blue, Quick Connect Term...
View Details