ABB AB Plugs and Receptacles 3750DP

Description
30A,PLG,2P3W,FD,600V AC,SPEC
Request a Quote Datasheet
Description
30A,PLG,2P3W,FD,600V AC,SPEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-3750DP-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-3750DP-ND
Plugs and Receptacles 6308-3750DP-ND
30A,PLG,2P3W,FD,600V AC,SPEC

30A,PLG,2P3W,FD,600VAC,SPEC

Buy Now Datasheet
30A Plg 2P3W Fd 600Vac Spec Abb - Thomas & Betts - 99H7064 - Newark, An Avnet Company
Chicago, IL, United States
30A Plg 2P3W Fd 600Vac Spec Abb - Thomas & Betts
99H7064
30A Plg 2P3W Fd 600Vac Spec Abb - Thomas & Betts 99H7064
30A PLG 2P3W FD 600VAC SPEC

30A PLG 2P3W FD 600VAC SPEC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-3750DP-ND 99H7064
Product Name Plugs and Receptacles 30A Plg 2P3W Fd 600Vac Spec Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details