ABB AB 15A Plg 3P4W Fd 250V Abb - Thomas & Betts 3730-RS

Description
15A PLG 3P4W FD 250V
Description
15A PLG 3P4W FD 250V

Suppliers

Company
Product
Description
Supplier Links
15A Plg 3P4W Fd 250V Abb - Thomas & Betts - 99H7041 - Newark, An Avnet Company
Chicago, IL, United States
15A Plg 3P4W Fd 250V Abb - Thomas & Betts
99H7041
15A Plg 3P4W Fd 250V Abb - Thomas & Betts 99H7041
15A PLG 3P4W FD 250V

15A PLG 3P4W FD 250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H7041
Product Name 15A Plg 3P4W Fd 250V Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details