ABB AB Reducer 3724943-004-FB

Description
DISCONTINUED BY MANUFACTURER, REDUCER, 2 HP, 1750 RPM, 620 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCER, 2 HP, 1750 RPM, 620 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 223176010 - Radwell International
Willingboro, NJ, United States
Reducer
223176010
Reducer 223176010
DISCONTINUED BY MANUFACTURER, REDUCER, 2 HP, 1750 RPM, 620 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCER, 2 HP, 1750 RPM, 620 OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 223176010
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-111 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 111 (X : 1)
View Details
S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details