ABB AB
Plugs and Receptacles
3720U4
Description
15A,PLG,2P3W,FD,480V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
15A,PLG,2P3W,FD,480V
Request a Quote
Email Supplier
Datasheet
Suppliers
15A Plg 2P3W Fd 480V Abb - Thomas & Betts
99H7032
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-3720U4-ND |
99H7032 |
|
Product Name
|
Plugs and Receptacles |
15A Plg 2P3W Fd 480V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers