ABB AB Reducer 3715489-024-BB

Description
REDUCER, 2.31HP, 1750RPM, 1.00 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 2.31HP, 1750RPM, 1.00 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 103038670 - Radwell International
Willingboro, NJ, United States
Reducer
103038670
Reducer 103038670
REDUCER, 2.31HP, 1750RPM, 1.00 RATIO. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 2.31HP, 1750RPM, 1.00 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 103038670
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
Gearboxes - 2166488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
SIW 25:1 Bronze - SIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details