ABB AB Hub Connector, 1/2", Steel, Rigid/imc Conduits; Conduit Configuration Abb - Thomas & Betts 370

Description
HUB CONNECTOR, 1/2", STEEL, RIGID/IMC CONDUITS; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:33.34mm; IP / NEMA Rating:- RoHS Compliant: No
Datasheet
Description
HUB CONNECTOR, 1/2", STEEL, RIGID/IMC CONDUITS; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:33.34mm; IP / NEMA Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hub Connector, 1/2
Chicago, IL, United States
Hub Connector, 1/2", Steel, Rigid/imc Conduits; Conduit Configuration Abb - Thomas & Betts
98F6729
Hub Connector, 1/2", Steel, Rigid/imc Conduits; Conduit Configuration Abb - Thomas & Betts 98F6729
HUB CONNECTOR, 1/2", STEEL, RIGID/IMC CONDUITS; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:33.34mm; IP / NEMA Rating:- RoHS Compliant: No

HUB CONNECTOR, 1/2", STEEL, RIGID/IMC CONDUITS; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:33.34mm; IP / NEMA Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F6729
Product Name Hub Connector, 1/2", Steel, Rigid/imc Conduits; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers