Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE, CABLE, AND CONNECTOR TOOLS
ABB AB
364RF -- WIRE CUTTERS
ABB AB
Wire Cutters
364RF
Description
CABLE CUTTING TOOL TILL 250MM2
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CABLE CUTTING TOOL TILL 250MM2
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Wire Cutters
6308-364RF-ND
Wire Cutters
6308-364RF-ND
CABLE CUTTING TOOL TILL 250MM2
CABLE CUTTING TOOL TILL 250MM2
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire, Cable, and Connector Tools
Product Number
6308-364RF-ND
Product Name
Wire Cutters
Tool Type
Cutters / Scissors; Tip (End)
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Insertion, Extraction
100G1
Specs
Tool Type
Inserter
Form Factor
Handheld
Application / Connector Type
Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
WAGO
Cable stripper
206-1418
Specs
Tool Type
Stripper
View Details
2
suppliers
MPF Products, INC.
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female)
A4109-1-CT
Specs
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
RS Components, Ltd.
Wire Strippers
161186
Specs
Tool Type
Stripper
Form Factor
Handheld
View Details