Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARBOXES AND GEARHEADS
ABB AB
35Q15R56 -- REDUCER
ABB AB
Reducer
35Q15R56
Description
35Q15R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
35Q15R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Reducer
92742046
Reducer
92742046
35Q15R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
35Q15R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearboxes and Gearheads
Product Number
92742046
Product Name
Reducer
Unlock Full Specs
to access all available technical data
Similar Products
Portescap
K24 Ball Bearing Mini Motor Gearhead
K24-0-5
Specs
Gearing
Spur
Operating Temperature
-22 to 149 F (-30 to 65 C)
Gear Ratio
5 (X : 1)
View Details
parvalux by maxon
LWS 6:1 Spur / 8:1 Worm Composite
LWS-6S8W
Specs
Gearing
Spur; Worm
Gear Ratio
48 (X : 1)
Rated Output Torque
398 In-lbs (459 kg-cm)
View Details
FAULHABER MICROMO
Planetary Gearheads Series 26A
Series 26A
Specs
Gearing
Planetary
Operating Temperature
-22 to 149 F (-30 to 65 C)
Gear Ratio
124 (X : 1)
View Details
KHK USA, Inc.
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box
cbx-191lo
Specs
Gear Ratio
1 (X : 1)
Weight
22.05 lbs (10 kg)
View Details