ABB AB Enclosure 35CB4510W

Description
CONDUIT BOX COVER, WHITE EPOXY, 35 CB. FREE 2 YEAR RADWELL WARRANTY
Description
CONDUIT BOX COVER, WHITE EPOXY, 35 CB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 64125501 - Radwell International
Willingboro, NJ, United States
Enclosure
64125501
Enclosure 64125501
CONDUIT BOX COVER, WHITE EPOXY, 35 CB. FREE 2 YEAR RADWELL WARRANTY

CONDUIT BOX COVER, WHITE EPOXY, 35 CB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 64125501
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details