ABB AB Motor 35B01-1142G2

Description
ASEA BROWN BOVERI, 35B01-1142G2, MOTOR, 575V, 1725RPM, 3PH. FREE 2 YEAR RADWELL WARRANTY
Description
ASEA BROWN BOVERI, 35B01-1142G2, MOTOR, 575V, 1725RPM, 3PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 92833213 - Radwell International
Willingboro, NJ, United States
ASEA BROWN BOVERI, 35B01-1142G2, MOTOR, 575V, 1725RPM, 3PH. FREE 2 YEAR RADWELL WARRANTY

ASEA BROWN BOVERI, 35B01-1142G2, MOTOR, 575V, 1725RPM, 3PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 92833213
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-1000K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PGM.WH60AL-162-1317 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details
DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details