ABB Reducer 35A15R14

Description
TIGEAR-2 SPEED REDUCER, RIGHT ANGLE WORM GEAR , SINGLE REDUCTION, 15:1 RATIO, 3-1/2 INCH CENTER DISTANCE, C-FACE COUPLING, RIGHTHAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 SPEED REDUCER, RIGHT ANGLE WORM GEAR , SINGLE REDUCTION, 15:1 RATIO, 3-1/2 INCH CENTER DISTANCE, C-FACE COUPLING, RIGHTHAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64133995 - Radwell International
Willingboro, NJ, United States
Reducer
64133995
Reducer 64133995
TIGEAR-2 SPEED REDUCER, RIGHT ANGLE WORM GEAR , SINGLE REDUCTION, 15:1 RATIO, 3-1/2 INCH CENTER DISTANCE, C-FACE COUPLING, RIGHTHAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 SPEED REDUCER, RIGHT ANGLE WORM GEAR , SINGLE REDUCTION, 15:1 RATIO, 3-1/2 INCH CENTER DISTANCE, C-FACE COUPLING, RIGHTHAND OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64133995
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-33 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 33 (X : 1)
View Details
GB65 120:1 Steel / Bronze - GB65-120SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 120 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details