ABB AB Reducer 35A12R18FH

Description
REDUCER, W/FLANGE HOLES, 12.7:1, 1750RPM, 8.5HP, 3530LB-IN MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, W/FLANGE HOLES, 12.7:1, 1750RPM, 8.5HP, 3530LB-IN MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 92786105 - Radwell International
Willingboro, NJ, United States
Reducer
92786105
Reducer 92786105
REDUCER, W/FLANGE HOLES, 12.7:1, 1750RPM, 8.5HP, 3530LB-IN MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY

REDUCER, W/FLANGE HOLES, 12.7:1, 1750RPM, 8.5HP, 3530LB-IN MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 92786105
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-27.9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.9 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details