ABB AB Bushing 3535X3-7/16

Description
BUSHING, TAPER BORE, 3.43 INCH BORE, 5.0 INCH OUTSIDE DIAMETER, 3.5 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, TAPER BORE, 3.43 INCH BORE, 5.0 INCH OUTSIDE DIAMETER, 3.5 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 123978541 - Radwell International
Willingboro, NJ, United States
Bushing
123978541
Bushing 123978541
BUSHING, TAPER BORE, 3.43 INCH BORE, 5.0 INCH OUTSIDE DIAMETER, 3.5 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY

BUSHING, TAPER BORE, 3.43 INCH BORE, 5.0 INCH OUTSIDE DIAMETER, 3.5 INCH LENGTH THROUGH BORE, CAST IRON MATERIAL, 3535 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 123978541
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 12O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
IRR: Inner Ring Races - IRR-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details