ABB AB Terminal, Mechanical Lug, #10, Screw; Product Range Abb Thomas & Betts 35301

Description
TERMINAL, MECHANICAL LUG, #10, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud Size:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MECHANICAL LUG, #10, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, #10, Screw; Product Range Abb Thomas & Betts - 81F1856 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #10, Screw; Product Range Abb Thomas & Betts
81F1856
Terminal, Mechanical Lug, #10, Screw; Product Range Abb Thomas & Betts 81F1856
TERMINAL, MECHANICAL LUG, #10, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #10, SCREW; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 81F1856
Product Name Terminal, Mechanical Lug, #10, Screw; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers