ABB AB Reducer 352066

Description
SCXT225A SCREW CONVEYOR REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
SCXT225A SCREW CONVEYOR REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64105822 - Radwell International
Willingboro, NJ, United States
Reducer
64105822
Reducer 64105822
SCXT225A SCREW CONVEYOR REDUCER. FREE 2 YEAR RADWELL WARRANTY

SCXT225A SCREW CONVEYOR REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64105822
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 190 (X : 1)
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details