ABB AB Reducer 351164

Description
SCXT125A SCREW CONVEYOR REDUCER, 25.64 RATIO, 4.64 HP AT 2179 MAX RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SCXT125A SCREW CONVEYOR REDUCER, 25.64 RATIO, 4.64 HP AT 2179 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64115602 - Radwell International
Willingboro, NJ, United States
Reducer
64115602
Reducer 64115602
SCXT125A SCREW CONVEYOR REDUCER, 25.64 RATIO, 4.64 HP AT 2179 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

SCXT125A SCREW CONVEYOR REDUCER, 25.64 RATIO, 4.64 HP AT 2179 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64115602
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 190 (X : 1)
View Details
GB65 100:1 Steel / Bronze - GB65-100SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 100 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details