ABB AB
3448 -- 200A CON 3P4W AT 480VAC ABB - THOMAS & BETTS
ABB AB
200A Con 3P4W At 480Vac Abb - Thomas & Betts
3448
Description
200A CON 3P4W AT 480VAC
Description
200A CON 3P4W AT 480VAC
Suppliers
200A Con 3P4W At 480Vac Abb - Thomas & Betts
99H6983
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H6983 |
|
Product Name
|
200A Con 3P4W At 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details