Thomas & Betts Corporation Locking Device Plug 3431-G

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BR
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 3431-G - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
3431-G
Locking Device Plug 3431-G
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BR

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3431-G
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254472 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details