ABB AB
3428-78 -- 60A CON 3P4W AT 480VAC ABB - THOMAS & BETTS
ABB AB
60A Con 3P4W At 480Vac Abb - Thomas & Betts
3428-78
Description
60A CON 3P4W AT 480VAC
Description
60A CON 3P4W AT 480VAC
Datasheet
Suppliers
60A Con 3P4W At 480Vac Abb - Thomas & Betts
99H6978
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H6978 |
|
Product Name
|
60A Con 3P4W At 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details