Thomas & Betts Corporation Terminal Strip 34215

Description
1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34215 - Thomas & Betts Corporation
Memphis, TN, USA
Terminal Strip
34215
Terminal Strip 34215
1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR

1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Terminal Blocks
Product Number 34215
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers