ABB AB Plug Female 30A Abb - Thomas & Betts 334FP

Description
PLUG FEMALE 30A
Description
PLUG FEMALE 30A

Suppliers

Company
Product
Description
Supplier Links
Plug Female 30A Abb - Thomas & Betts - 22M2672 - Newark, An Avnet Company
Chicago, IL, United States
Plug Female 30A Abb - Thomas & Betts
22M2672
Plug Female 30A Abb - Thomas & Betts 22M2672
PLUG FEMALE 30A

PLUG FEMALE 30A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M2672
Product Name Plug Female 30A Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details