ABB AB
333MPXT/B70122 -- 32A PLG 3P4W MP 480V SPL ABB - THOMAS & BETTS
ABB AB
32A Plg 3P4W Mp 480V Spl Abb - Thomas & Betts
333MPXT/B70122
Description
32A PLG 3P4W MP 480V SPL
Description
32A PLG 3P4W MP 480V SPL
Suppliers
32A Plg 3P4W Mp 480V Spl Abb - Thomas & Betts
22M2656
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22M2656 |
|
Product Name
|
32A Plg 3P4W Mp 480V Spl Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details