ABB AB Reducer 333235

Description
DISCONTINUED BY MANUFACTURER, ADAPTER KIT, SPEED REDUCER, MOTOR ADAPTER HOUSING, TIGEAR 2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ADAPTER KIT, SPEED REDUCER, MOTOR ADAPTER HOUSING, TIGEAR 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 106027092 - Radwell International
Willingboro, NJ, United States
Reducer
106027092
Reducer 106027092
DISCONTINUED BY MANUFACTURER, ADAPTER KIT, SPEED REDUCER, MOTOR ADAPTER HOUSING, TIGEAR 2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ADAPTER KIT, SPEED REDUCER, MOTOR ADAPTER HOUSING, TIGEAR 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 106027092
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-121.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 122 (X : 1)
View Details
M Box 60:1 Bronze - M60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details