ABB Process Automation Division Conn, Mains Plug, 32A, 415V, Red; Current Rating Abb 332P6W

Description
CONN, MAINS PLUG, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 32A, 415V, Red; Current Rating Abb - 41X2825 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 32A, 415V, Red; Current Rating Abb
41X2825
Conn, Mains Plug, 32A, 415V, Red; Current Rating Abb 41X2825
CONN, MAINS PLUG, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2825
Product Name Conn, Mains Plug, 32A, 415V, Red; Current Rating Abb
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details