ABB Process Automation Division Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 332C6W

Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb - 41X2823 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
41X2823
Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb 41X2823
CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

CONN, MAINS SOCKET, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2823
Product Name Conn, Mains Socket, 32A, 415V, Red; Current Rating Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products