ABB AB Circuit Breaking Plug, 3 Pole, 60A, 4W; Current Rating Abb - Thomas & Betts 3328-78

Description
CIRCUIT BREAKING PLUG, 3 POLE, 60A, 4W; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Gender:Plug
Datasheet
Description
CIRCUIT BREAKING PLUG, 3 POLE, 60A, 4W; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Gender:Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaking Plug, 3 Pole, 60A, 4W; Current Rating Abb - Thomas & Betts - 96B9779 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaking Plug, 3 Pole, 60A, 4W; Current Rating Abb - Thomas & Betts
96B9779
Circuit Breaking Plug, 3 Pole, 60A, 4W; Current Rating Abb - Thomas & Betts 96B9779
CIRCUIT BREAKING PLUG, 3 POLE, 60A, 4W; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Gender:Plug

CIRCUIT BREAKING PLUG, 3 POLE, 60A, 4W; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Gender:Plug

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B9779
Product Name Circuit Breaking Plug, 3 Pole, 60A, 4W; Current Rating Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details