ABB AB
3327-78 -- 60A PLG 2P3W AT 480VAC ABB - THOMAS & BETTS
ABB AB
60A Plg 2P3W At 480Vac Abb - Thomas & Betts
3327-78
Description
60A PLG 2P3W AT 480VAC
Description
60A PLG 2P3W AT 480VAC
Suppliers
60A Plg 2P3W At 480Vac Abb - Thomas & Betts
99H6938
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H6938 |
|
Product Name
|
60A Plg 2P3W At 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details