ABB AB Connector, Conduit Fitting, 1/2", Steel, 2-Screw; Conduit Configuration Abb - Thomas & Betts 3312-TB

Description
CONNECTOR, CONDUIT FITTING, 1/2", STEEL, 2-SCREW; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:-; External Length:34.93mm; IP / NEMA Rating:-; Product Range:-; For Use With:Armored Cable RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, CONDUIT FITTING, 1/2", STEEL, 2-SCREW; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:-; External Length:34.93mm; IP / NEMA Rating:-; Product Range:-; For Use With:Armored Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Conduit Fitting, 1/2
Chicago, IL, United States
Connector, Conduit Fitting, 1/2", Steel, 2-Screw; Conduit Configuration Abb - Thomas & Betts
27C2067
Connector, Conduit Fitting, 1/2", Steel, 2-Screw; Conduit Configuration Abb - Thomas & Betts 27C2067
CONNECTOR, CONDUIT FITTING, 1/2", STEEL, 2-SCREW; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:-; External Length:34.93mm; IP / NEMA Rating:-; Product Range:-; For Use With:Armored Cable RoHS Compliant: Yes

CONNECTOR, CONDUIT FITTING, 1/2", STEEL, 2-SCREW; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:-; External Length:34.93mm; IP / NEMA Rating:-; Product Range:-; For Use With:Armored Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C2067
Product Name Connector, Conduit Fitting, 1/2", Steel, 2-Screw; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details