ABB AB Electrical Conduit Fitting; Thread Size Imperial Abb Thomas & Betts 3301-TB

Description
ELECTRICAL CONDUIT FITTING; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:9.91mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:9.91mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Thread Size Imperial Abb Thomas & Betts - 94F1114 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Thread Size Imperial Abb Thomas & Betts
94F1114
Electrical Conduit Fitting; Thread Size Imperial Abb Thomas & Betts 94F1114
ELECTRICAL CONDUIT FITTING; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:9.91mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:9.91mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 94F1114
Product Name Electrical Conduit Fitting; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 117545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5315 inch (5 to 13.5 mm)
View Details