ABB AB Wire Splice Connectors 32511

Description
LOCKTITE CU 2WAY CNDTR 2/0-4/0
Request a Quote Datasheet
Description
LOCKTITE CU 2WAY CNDTR 2/0-4/0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 6308-32511-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
6308-32511-ND
Wire Splice Connectors 6308-32511-ND
LOCKTITE CU 2WAY CNDTR 2/0-4/0

LOCKTITE CU 2WAY CNDTR 2/0-4/0

Buy Now Datasheet
Locktite Cu 2Way Cndtr 2/0-4/0 Abb - Thomas & Betts - 49H5482 - Newark, An Avnet Company
Chicago, IL, United States
Locktite Cu 2Way Cndtr 2/0-4/0 Abb - Thomas & Betts
49H5482
Locktite Cu 2Way Cndtr 2/0-4/0 Abb - Thomas & Betts 49H5482
LOCKTITE CU 2WAY CNDTR 2/0-4/0

LOCKTITE CU 2WAY CNDTR 2/0-4/0

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-32511-ND 49H5482
Product Name Wire Splice Connectors Locktite Cu 2Way Cndtr 2/0-4/0 Abb - Thomas & Betts
Contact Size (AWG) 2 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details