Thomas & Betts Corporation Duplex/Single Receptacle 3232-TRSLA

Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPA
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-TRSLA - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
3232-TRSLA
Duplex/Single Receptacle 3232-TRSLA
DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPA

DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 3232-TRSLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F51S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details