DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE, PUSH
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 3232-TRNAI |
| Product Name | Duplex/Single Receptacle |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Applications | Residential |
| Standards / Certifications | UL; CSA |